200FLCB300详情
Honeywell 200FLCB300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
2
Manufacturer Part Number
200FLCB300
Part Life Cycle Code
Transferred
Ihs Manufacturer
NIHON INTER ELECTRONICS CORP
Package Description
O-XUFM-D2
Risk Rank
5.76
Package Body Material
UNSPECIFIED
Package Shape
ROUND
Package Style
FLANGE MOUNT
端子位置
UPPER
终端形式
SOLDER LUG
Reach合规守则
unknown
JESD-30代码
O-XUFM-D2
资历状况
不合格
二极管类型
接收电极
200FLCB300拓展信息
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell








哦! 它是空的。