Length 9-1/2 ft., Weight Capacity 310 lb., Number of Legs 2, Line Material Polyester, Hardware Material Steel, Color Green, Strap Width 1 In., Visual Load
起订量
1最小包装量--
添加到询价列表
232M/6FTGNHoneywellLength 9-1/2 ft., Weight Capacity 310 lb., Number of Legs 2, Line Material Polyester, Hardware Material Steel, Color Green, Strap Width 1 In., Visual Load