24CE1-Y1A详情
Honeywell 24CE1-Y1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
RoHS
Details
Illuminated
Non-Illuminated
Actuator
Plunger
Mounting Styles
面板安装
Actuator Style
Plunger
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
10.742509 oz
系列
24CE
终端
电线引线
类型
微型封闭开关
终端样式
导线引线
投掷配置
SPST
触点形式
SPST
灯型
-
知识产权评级
IP66
评级结果
IP66
24CE1-Y1A拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。