注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥680.659117
10
¥642.131242
100
¥605.78419
500
¥571.494523
1000
¥539.145774
2CPZ-LED120详情
Honeywell 2CPZ-LED120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Brand
Amphenol Pcd
Manufacturer
Amphenol
Mating Style
可旋转联轴器
MIL Type
MIL-DTL-26482 II
Shell Style#
45 Deg
Shell Sizes
10
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
照明颜色
-
外壳电镀
锌钴
产品
Non-Environmental EMI/RFI Backshells
产品类别
圆形MIL规格后壳
2CPZ-LED120拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions







哦! 它是空的。