461详情
Honeywell 461重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Honeywell
Brand
Honeywell
Indicator Style
Numbers, 10-Turn
RoHS
Details
For Use With
22808 series
类型
Turns-Counting Dial
子类别
Knobs & Dials
产品类别
Knobs & Dials
设计
Concentric
外径
25.4 mm
产品
Dials
产品类别
Knobs & Dials
轴径
1/4 in
高度
25.4 mm
461拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。