590-51AF05-103详情
Honeywell 590-51AF05-103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Immersion Temperature Probe
Unit Weight
0.892167 oz
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
电线引线
Manufacturer
Honeywell
Brand
Honeywell
RoHS
Details
电阻
10 kOhms
子类别
Sensors
技术
NTC Thermistor
工作电源电压
-
工作电源电流
-
准确性
+/- 0.2 C
产品类别
温度传感器
温度范围
- 60 C to + 90 C
产品
温度传感器
产品类别
工业温度传感器
590-51AF05-103拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。