5FW-9详情
Honeywell 5FW-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
活跃
Operating Temperature-Min
-55 °C
Operating Temperature-Max
150 °C
Manufacturer Part Number
5FW-9
Manufacturer
Honeywell Sensing and Control
Part Life Cycle Code
活跃
Ihs Manufacturer
霍尼韦尔传感与控制
Risk Rank
5.72
系列
*
Reach合规守则
unknown
传感器/传感器类型
PROXIMITY SENSOR,HALL EFFECT
房屋
STAINLESS STEEL
5FW-9拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。