600EN128CBL详情
Honeywell 600EN128CBL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature-Min
-40 °C
Operating Temperature-Max
65 °C
Manufacturer Part Number
600EN-128CBL
Manufacturer
Honeywell Sensing and Control
Part Life Cycle Code
Obsolete
Ihs Manufacturer
霍尼韦尔微电子和精密传感器
Risk Rank
5.84
功能数量
1
Reach合规守则
unknown
配置
SINGLE, 2 CHANNELS
光电子器件类型
旋转位置编码器
600EN128CBL拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。