604EN150-R详情
Honeywell 604EN150-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Nylon
Contact Materials
Brass
Mounting
通孔
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
活跃
操作温度
-40 to 105 °C
系列
*
性别
Header
螺距
3.0000 mm
产品长度
16 mm
604EN150-R拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。