831-6372-102详情
Honeywell 831-6372-102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Sick
Shaft Type
Thru-Hollow
Approvals
CE;cULus
Manufacturer Part Number
DFS60B-TECL03600
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
Obsolete
操作温度
-40 to 100 Degrees C
系列
-
终端
3 m Cable
输入电压
10~32 VDC
知识产权评级
IP65;IP67
831-6372-102拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。