902VB1-PG详情
Honeywell 902VB1-PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Illuminated
Non-Illuminated
Actuator
Plunger
Voltage Rating AC
-
Voltage Rating DC
-
Actuator Style
Plunger
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
5.553768 oz
类型
限位开关
额定电流
-
投掷配置
单刀双掷
触点形式
单刀双掷
灯型
-
902VB1-PG拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。