914CE2-RH05详情
Honeywell 914CE2-RH05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Mounting Styles
表面贴装
Operating Temp Range
-20C to 70C
Product Depth (mm)
5(mm)
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
Obsolete
Usage Level
Commercial grade
包装
Bulk
系列
*
引脚数量
4
筛选水平
Commercial
产品长度(mm)
7(mm)
产品高度(mm)
0.9(mm)
914CE2-RH05拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。