992AA30AP-A2详情
Honeywell 992AA30AP-A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Honeywell
Proximity Sensor Sensing Distance
10(mm)
Operating Temperature Classification
Commercial
Operating Temp Range
-25C to 80C
Proximity Sensor Switching Mode
NO
Operating Supply Voltage (Max)
30(V)
Operating Supply Voltage (Typ)
12/15/18/24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
9(V)
Proximity Sensor Sensing Distance Range
7 to 15(mm)
Proximity Sensor Type
Inductive
Mounting
Panel
引脚数量
3
输出类型
PNP
992AA30AP-A2拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。