993AB12AT-B2详情
Honeywell 993AB12AT-B2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
KYOCERA AVX
Product Status
活跃
Proximity Sensor Sensing Distance
5(mm)
Operating Temperature Classification
Commercial
Operating Temp Range
-25C to 80C
Proximity Sensor Switching Mode
NO
Rad Hardened
无
Proximity Sensor Sensing Distance Range
2 to 7(mm)
Proximity Sensor Type
Inductive
Mounting
Panel
系列
*
引脚数量
2
993AB12AT-B2拓展信息








哦! 它是空的。