A3100-839-001详情
Honeywell A3100-839-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
50 mm
Package Type
Bottle
Manufacturer Part Number
DIIGG50V10/6F
Package Code
DII
Manufacturer
Mersen, formerly Ferraz Shawmu
RoHS
无
Characteristic
Power
Class
gL, gG
额定电流
10 A
长度(毫米)
50 MilliMeters
0个相似型号
A3100-839-001拓展信息








哦! 它是空的。