ABPDRRT005PG2A3详情
HONEYWELL ABPDRRT005PG2A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of sensor
pressure
Pressure measuring range
0...5psi
Operation mode
gage
Case
DIP
Manufacturer series
ABP
Related items
SEK002
Sensors features
silicone gel coating
Gross weight
3g
Certificates
RoHS compliant
Operating temperature
-40...85°C
Supply voltage
3.3V DC
Output configuration
I2C
ABPDRRT005PG2A3拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。