AML26FBB2AA01GX详情
Honeywell AML26FBB2AA01GX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Manufacturer Part Number
HS3510248022B
Manufacturer
Danaher Controls
Switch Configuration
ON None ON
Mounting Styles
Panel
Actuator Style
Rocker
Contact Materials
Silver
Pole Throw Configuration
单刀双掷
RoHS
Non-Compliant
终端
Solder
方向
Straight
投掷配置
单刀双掷
照明类型
Led
端子类型
Quick Connect/Solder
照明颜色
Green
AML26FBB2AA01GX拓展信息








哦! 它是空的。