Honeywell AML34EBA4AA0
- 收藏
- 对比
AML34EBA4AA0
1114-AML34EBA4AA0
铝电解电容器
CSON
大陆
立即发货

Rocker Switch, Spst, 15A, 125Vac; Switch Operation:On-Off; Contact Configuration:Spst; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator/Cap Colour:-; Product Range:Aml34 Series; Contact Current Ac Max:15A Rohs Compliant: Yes /Honeywell AML34EBA4AA0
1最小包装量--
AML34EBA4AA0详情
Honeywell AML34EBA4AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Usage Level
Commercial grade
筛选水平
COMMERCIALC
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AML34EBA4AA0拓展信息
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell







哦! 它是空的。