AWM7030B2详情
Honeywell AWM7030B2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autonics
Approvals
CE;cULus
Manufacturer Part Number
SFDL-SA-CM20K
连接类型
4 Pin M12 Connector
工作电压
120 VAC;125 VDC
知识产权评级
IP67
0个相似型号
AWM7030B2拓展信息
AWM7030B2详情
Honeywell AWM7030B2重要参数规格及、参数值,及相似型号如下:
Manufacturer
Autonics
Approvals
CE;cULus
Manufacturer Part Number
SFDL-SA-CM20K
连接类型
4 Pin M12 Connector
工作电压
120 VAC;125 VDC
知识产权评级
IP67
AWM7030B2拓展信息