CE2818详情
Honeywell CE2818重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Connectable conductor cross section solid-core
1 - 35
Overvoltage category
3
Pollution degree
2
Connectable conductor cross section multi-wired
1 - 25
Degree of protection (IP)
IP20
频率
50 - 60
0个相似型号
CE2818拓展信息








哦! 它是空的。