CES2323详情
Honeywell CES2323重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
80
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
64 - 80
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
400 - 800
Type of electrical connection of main circuit
Frame clamp
Package Description
,
Manufacturer Part Number
CES2323
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
达到SVHC
unknown
CES2323拓展信息








哦! 它是空的。