DC002NDR5详情
Honeywell DC002NDR5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload Pressure (Max)
100inH2O
Operating Temperature Classification
Commercial
Operating Temp Range
-25C to 85C
Operating Supply Voltage (Max)
30(V)
Operating Supply Voltage (Typ)
9/12/15/18/24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
7(V)
Mounting
通孔
Rohs Code
有
Manufacturer Part Number
DC002NDR5
Manufacturer
Honeywell Sensing and Control
Part Life Cycle Code
Obsolete
Ihs Manufacturer
霍尼韦尔传感与控制
Risk Rank
5.69
无铅代码
无
类型
Differential
Reach合规守则
unknown
引脚数量
4
传感器/传感器类型
PRESSURE SENSOR,PIEZORESISTIVE
压力范围
0INH2O TO 2INH2O
输出电压范围
1 to 6(V)
DC002NDR5拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。