DC010BDR5详情
Honeywell DC010BDR5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload Pressure (Max)
0.375BAR
Operating Temperature Classification
Commercial
Operating Temp Range
-25C to 85C
Operating Supply Voltage (Max)
30(V)
Operating Supply Voltage (Typ)
9/12/15/18/24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
7(V)
Mounting
通孔
类型
Differential
引脚数量
4
压力范围
0BAR TO 0.01BAR
输出电压范围
1 to 6(V)
DC010BDR5拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。