DD-11028详情
Honeywell DD-11028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Contact Materials
磷青铜
Mounting
面板安装
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
活跃
操作温度
-65 to 165 °C
系列
*
性别
Receptacle
产品长度
32.2 mm
DD-11028拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。