DGM1-351详情
Honeywell DGM1-351重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
第一种连接器安装类型
Free Hanging (In-Line)
第二个连接器安装类型
Free Hanging (In-Line)
1st Contact Gender
Female
Package
Bag
厂商
Hirose Electric Co Ltd
1st Connector Mounting Feature
-
Product Status
Obsolete
2nd Contact Gender
Female
2nd Connector Mounting Feature
-
Cable Types
-
操作温度
-
系列
W.FL2
颜色
-
入口保护
-
样式
W.FL2 to W.FL2
第一个连接器
W.FL2 Plug, Right Angle
第二个连接器
W.FL2 Plug, Right Angle
特征
-
长度
3.909 (99.30mm)
DGM1-351拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。