Honeywell DH-19-MILLER/
- 收藏
- 对比
DH-19-MILLER/
1114-DH-19-MILLER/
无类别的
--
大陆
立即发货

With Mfr. No. DH-3, Color Silver, Finish Powder Coat, Max. Working Load 450 lb., Mounting Holes 2, Standards OSHA, ANSI & CSA, Tensile Strength 5000 lb., Height 6 In., Length 16 In., Width 6 In., Includes Two Chained Locking Pins
1最小包装量--
添加到询价列表







哦! 它是空的。