FE-TLS3FF
FE-TLS3FF

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Honeywell FE-TLS3FF

  • 收藏
  • 对比

型号

FE-TLS3FF

品牌

Honeywell

utmel 编号

1114-FE-TLS3FF

商品类别

电流传感器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Photo Electric Switch

起订量

1最小包装量--

添加到询价列表
FE-TLS3FF
FE-TLS3FF Honeywell Photo Electric Switch

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

FE-TLS3FF详情

Honeywell FE-TLS3FF重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -40 - 70

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Colour outer sheath

    Grey

  • Permitted cable outer temperature during assembling/handling

    -15 - 70

  • Outer diameter approx.

    12.1

  • Screen over stranding element

    None

  • Core identification

    Numbers

  • Nominal cross section conductor

    0.75

  • Screen over stranding

    None

  • Nominal voltage U0

    300

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, moving application/free movement

    91

  • Min. permitted bending radius, stationary application/permanent installation

    49

  • Nominal voltage U

    500

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Conductor category

    Class 5 = flexible

0个相似型号

FE-TLS3FF拓展信息

CSCA0500A000B15B01
CSCA0500A000B15B01

Honeywell Sensing and Productivity Solutions

CSNF161
CSNF161

Honeywell Sensing and Productivity Solutions

40PC015G3A
40PC015G3A

Honeywell

CSCA0050A000B15B01
CSCA0050A000B15B01

Honeywell Sensing and Productivity Solutions

CSCA0100A000B15B01
CSCA0100A000B15B01

Honeywell Sensing and Productivity Solutions

CSCA0200A000B15B01
CSCA0200A000B15B01

Honeywell Sensing and Productivity Solutions

CSLA1DJ
CSLA1DJ

Honeywell Sensing and Productivity Solutions

26PCCVA6D
26PCCVA6D

Honeywell

CSNE151-204
CSNE151-204

Honeywell Sensing and Productivity Solutions

CSDA1BA
CSDA1BA

Honeywell Sensing and Productivity Solutions

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z