GKZ44详情
Honeywell GKZ44重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Honeywell
Brand
Honeywell
For Use With
限位开关
Designed for
GKN Series
系列
GKN
类型
Key
子类别
开关配件
产品类别
开关硬件
产品类别
开关硬件
宽度
21 mm
高度
20 mm
长度
50 mm
GKZ44拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。