GT120PWS详情
Honeywell GT120PWS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Manufacturer Part Number
GT120PWS
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SINYORK CO LTD
Package Description
,
Risk Rank
5.84
Operating Temperature-Max
85 °C
Reach合规守则
unknown
配置
Single
操作模式
增强型MOSFET
极性/通道类型
P-CHANNEL
最大漏极电流 (Abs) (ID)
0.7 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
GT120PWS拓展信息
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell








哦! 它是空的。