GT1812-230ASMD详情
Honeywell GT1812-230ASMD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Colour outer sheath
Black
Outer diameter approx.
4.4
Nominal cross section conductor
1
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
18
Nominal voltage U
600
Conductor category
Class 5 = flexible
GT1812-230ASMD拓展信息








哦! 它是空的。