GZ5C1详情
Honeywell GZ5C1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
4.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
36
Min. permitted bending radius, stationary application/permanent installation
19
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Package Description
O-LALF-W2
Rohs Code
无
Manufacturer Part Number
GZ5C1
Part Life Cycle Code
Transferred
Ihs Manufacturer
GENERAL SEMICONDUCTOR INC
Part Package Code
DO-35
无铅代码
有
GZ5C1拓展信息








哦! 它是空的。