Honeywell HMR2300-D21-485
- 收藏
- 对比
HMR2300-D21-485
1114-HMR2300-D21-485
集成电路(IC)
--
大陆
立即发货

Magnetometer; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No; Supply Current:35mA; IC Function:Magnetic Sensor; No. of Pins:9; Operating Temperature Range:-40°C to 85°C; Package/Case:RS-485 ;RoHS Compliant: No
1最小包装量--
HMR2300-D21-485详情
Honeywell HMR2300-D21-485重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HMR2300-D21-485
Part Life Cycle Code
活跃
Ihs Manufacturer
霍尼韦尔微电子和精密传感器
Risk Rank
5.28
Reach合规守则
unknown
传感器/传感器类型
MAGNETIC FIELD SENSOR,MAGNETORESISTIVE
HMR2300-D21-485拓展信息
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell







哦! 它是空的。