HS-1072详情
Honeywell HS-1072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer
Honeywell-Microswitch
RoHS
Non-Compliant
Shipping Restrictions
Export outside of USA is prohibited.More Info
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
底座安装
Illuminated
Non-Illuminated
Brand
Honeywell
系列
*
终端
Cable
子类别
Switches
方向
Straight
投掷配置
DPDT, SPDT
最大额定电压(直流)
28 V
操作力
500 mN
产品类别
快动开关
照明颜色
-
灯型
-
产品类别
Basic / Snap Action Switches
HS-1072拓展信息
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell
Honeywell








哦! 它是空的。