HSCMRRT600MDSA5详情
HONEYWELL HSCMRRT600MDSA5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of sensor
pressure
Pressure measuring range
-600...600mbar
Operation mode
differential
Supply voltage1
5V DC
Mounting
SMT
Manufacturer series
TruStability
Related items
SEK001
Sensors features
silicone gel coating
Gross weight
3g
Certificates
RoHS compliant
Operating temperature
-20...85°C
Supply voltage
4.75...5.25V DC
Output configuration
SPI
HSCMRRT600MDSA5拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。