LM22-475-P3详情
Honeywell LM22-475-P3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating Max
600VAC
Termination Method
Crimp
Cable Types
跳线
连接器类型
Circular
性别
SKT
电缆长度
0.61(m)
连接器类型A
CIRCULAR
连接器类型B
不包括
LM22-475-P3拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。