LMD41-SNO28详情
Honeywell LMD41-SNO28重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Voltage Rating Max
250V
Operating Temp Range
-20C to 85C
Contact Materials
Brass
Cable Types
UL 2464/1729
连接器类型
Circular
颜色
Black
性别
M
线规
22(AWG)
电缆长度
5(m)
连接器类型A
CIRCULAR
连接器类型B
不包括
最大额定电流
4/Contact(A)
LMD41-SNO28拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。