LSZ4001G详情
Honeywell LSZ4001G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Brass
RoHS
Compliant
终端
Crimp
连接器类型
Receptacle, Socket
定位的数量
50
触点样式
Crimp
弱电
Compliant
镀层
Gold
孔直径
3.05 mm
LSZ4001G拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。