M9164A1005/U详情
Honeywell M9164A1005/U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Feedback
None
Manufacturer Part Number
M9164A1005/U
Approvals
CE, UL
Manufacturer
Honeywell
Mounting
Foot Mounted - Dual Ended Shaft
Package
Box
厂商
Honeywell
Product Status
活跃
系列
*
性别
Female
接头数量
100
触点样式
Socket
温度范围
-40-150 °F
轴尺寸
Square 3/8
M9164A1005/U拓展信息








哦! 它是空的。