MML92ERS详情
Honeywell MML92ERS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
ROUND
High Brightness
无
Rad Hardened
无
Test Current (It)
20(mA)
Main Category
标准LED
Manufacturer Part Number
MML92ERS
Manufacturer
Honeywell Sensing and Control
Part Life Cycle Code
Obsolete
Ihs Manufacturer
微动开关
Risk Rank
8.42
颜色
RED
HTS代码
8541.40.20.00
功能数量
1
Reach合规守则
unknown
配置
SINGLE
光电子器件类型
单色LED
大小
5 mm
T代码
T-1 3/4
MML92ERS拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。