MML92HGH详情
Honeywell MML92HGH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
ROUND
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Emitting Color
Green
Number of Elements
1
Rad Hardened
无
Test Current (It)
20(mA)
Main Category
Resistor LED
Package
Bulk
厂商
霍尼韦尔传感与生产力解决方案
Product Status
活跃
Manufacturer Part Number
MML92HGH
Manufacturer
Honeywell Sensing and Control
Part Life Cycle Code
Obsolete
Ihs Manufacturer
微动开关
Risk Rank
5.78
系列
*
类型
Uni-Color
颜色
GREEN
HTS代码
8541.40.20.00
功能数量
1
Reach合规守则
unknown
配置
SINGLE
光电子器件类型
单色LED
大小
3 mm
正向电压
3(V)
T代码
T-1
MML92HGH拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。