MML93L详情
Honeywell MML93L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Base
本体材质
Aluminium
RoHS
Compliant
Manufacturer Part Number
MML93L
Manufacturer
Honeywell Sensing and Control / MICRO SWITCH
Part Life Cycle Code
Obsolete
Ihs Manufacturer
微动开关
Risk Rank
5.82
终端
Crimp
连接器类型
Circular
性别
Receptacle
Reach合规守则
unknown
接头数量
6
光电子器件类型
LED安装硬件
达到SVHC
有
MML93L拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions








哦! 它是空的。