MS24524-29详情
Honeywell MS24524-29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Operating Temperature (Min)
-65 °C
Contact Materials
Cadmium, Silver
Operating Temperature (Max)
71 °C
RoHS
Non-Compliant
Illuminated
Non-Illuminated
终端
Screw
子类别
Switches
方向
Straight
投掷配置
DPST
最大额定电压(直流)
250 V
产品类别
拨动开关
MS24524-29拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。