MS27716-27-1详情
Honeywell MS27716-27-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Operating Temperature (Min)
-65 °C
Contact Materials
Silver
Operating Temperature (Max)
71 °C
RoHS
Non-Compliant
终端
Solder
方向
Straight
投掷配置
单刀双掷
最大额定电压(直流)
30 V
执行器长度
10.7 mm
MS27716-27-1拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。