NFD35X/7S详情
Honeywell NFD35X/7S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Unit Weight
0.177781 oz
Factory Pack QuantityFactory Pack Quantity
200
Mounting Styles
In-Line
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Bulk
类型
Housing
颜色
Black
性别
Female
子类别
Terminals
终端样式
-
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
Accessories
产品类别
Terminals
NFD35X/7S拓展信息








哦! 它是空的。