注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥453.306276
10
¥427.64743
100
¥403.440971
500
¥380.604688
1000
¥359.061029
NGCMB00PX01A2B详情
Honeywell NGCMB00PX01A2B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Instruction Set Architecture
CISC
Supplier Package
FCLGA
Number of CPU Cores
12
Interface Type
PCIe
Mounting
Socket Mount
Brand
Honeywell
Illuminated
Non-Illuminated
Manufacturer
Honeywell
Factory Pack QuantityFactory Pack Quantity
1
系列
NGC
子类别
Switches
引脚数量
3647
界面
PCIe
内存大小
1 TB
数据总线宽度
64 Bit
产品类别
限位开关
灯型
-
产品类别
限位开关
设备核心
Xeon Gold 6226
NGCMB00PX01A2B拓展信息
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell
Honeywell
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions







哦! 它是空的。