PPT0001DXW2VB详情
Honeywell PPT0001DXW2VB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Operating Temperature (Max)
85 °C
Operating Temperature (Min)
-40 °C
终端
Connector
输出类型
Analog, RS-232
准确性
0.05 %
压力类型
Differential
端口样式
Threaded
最大压力
3 PSI
PPT0001DXW2VB拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。