PPT0001GFW5VA详情
Honeywell PPT0001GFW5VA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
85 °C
RoHS
Compliant
终端
Connector
输出类型
Analog, RS-485
准确性
0.05 %
压力类型
通风压力表
端口样式
Barbed
最大压力
3 PSI
PPT0001GFW5VA拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。