PPT0100GWW2VA详情
Honeywell PPT0100GWW2VA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Operating Temperature (Max)
85 °C
Operating Temperature (Min)
-40 °C
终端
Connector
输出类型
Analog, RS-232
准确性
0.05 %
压力类型
通风压力表
端口样式
Barbed
最大压力
300 PSI
PPT0100GWW2VA拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。