PPT0300ARN5VB详情
Honeywell PPT0300ARN5VB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
85 °C
终端
Connector
输出类型
Analog, RS-485
准确性
0.05 %
压力类型
Absolute
端口样式
Barbed
最大压力
600 PSI
PPT0300ARN5VB拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。