PPT2-0005GFR2VS详情
Honeywell PPT2-0005GFR2VS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Operating Temperature (Min)
-40 °C
Operating Temperature (Max)
85 °C
终端
Connector
性别
Female
输出类型
Analog, RS-232
准确性
0.0375 %
压力类型
通风压力表
端口样式
Barbed
最大压力
15 PSI
PPT2-0005GFR2VS拓展信息
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions
Honeywell Sensing and Productivity Solutions








哦! 它是空的。